Capital Lighting, Inc. RIS124SNMV Sconces-Single Glass 671330

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.50 Extension: 3.63 Bulb Type: 2G11 Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 3.9 Product Name: One Light Wall Sconce UPC: 037949355588 Glass: Frosted White Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.50 Extension: 3.63 Bulb Type: 2G11 Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 3.9 Product Name: One Light Wall Sconce UPC: 037949355588 Glass: Frosted White Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
RIS124SNMV Sconces-Single Glass - 671330 - Capital Lighting, Inc.
Columbus, OH, USA
RIS124SNMV Sconces-Single Glass
671330
RIS124SNMV Sconces-Single Glass 671330
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.50 Extension: 3.63 Bulb Type: 2G11 Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 3.9 Product Name: One Light Wall Sconce UPC: 037949355588 Glass: Frosted White Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 21.50
Extension: 3.63
Bulb
Type: 2G11
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 3.9
Product Name: One Light Wall Sconce
UPC: 037949355588
Glass: Frosted White
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671330
Product Name RIS124SNMV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details