Capital Lighting, Inc. ALR-2225 Sconces-Pocket 671195

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.75 Bulb Type: Torpedo B-13 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.75 Bulb Type: Torpedo B-13 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
ALR-2225 Sconces-Pocket - 671195 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-2225 Sconces-Pocket
671195
ALR-2225 Sconces-Pocket 671195
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.75 Bulb Type: Torpedo B-13 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.25
Extension: 6.75
Bulb
Type: Torpedo B-13
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671195
Product Name ALR-2225 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details