Capital Lighting, Inc. ALR-8758-10-DBRZ Sconces-Pocket 671178

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8758-10-DBRZ Sconces-Pocket - 671178 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8758-10-DBRZ Sconces-Pocket
671178
ALR-8758-10-DBRZ Sconces-Pocket 671178
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 40
Finish: Dark Bronze
Product Name: Two Light Pendant
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671178
Product Name ALR-8758-10-DBRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details