Capital Lighting, Inc. ALR-8797-10-MBLK Lamps-Table Lamps 671161

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
ALR-8797-10-MBLK Lamps-Table Lamps - 671161 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8797-10-MBLK Lamps-Table Lamps
671161
ALR-8797-10-MBLK Lamps-Table Lamps 671161
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: BA-9 Torpedo
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671161
Product Name ALR-8797-10-MBLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details