PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 8
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671080 |
| Product Name | CLD-8911-30-DBRZ Sconces-Single Glass |
| Application | Residential |