Capital Lighting, Inc. CLD-8818-40-DBRZ Mini Pendants-3 Light Cluster 671055

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8818-40-DBRZ Mini Pendants-3 Light Cluster - 671055 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8818-40-DBRZ Mini Pendants-3 Light Cluster
671055
CLD-8818-40-DBRZ Mini Pendants-3 Light Cluster 671055
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.50
Bulb
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671055
Product Name CLD-8818-40-DBRZ Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details