Capital Lighting, Inc. PNA-1265W-WAVE Sconces-Pocket 670926

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Faux Porcelain Resin Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Faux Porcelain Resin Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
PNA-1265W-WAVE Sconces-Pocket - 670926 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-1265W-WAVE Sconces-Pocket
670926
PNA-1265W-WAVE Sconces-Pocket 670926
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Faux Porcelain Resin Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Faux Porcelain Resin
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670926
Product Name PNA-1265W-WAVE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details