Capital Lighting, Inc. PNA-9690-35-BMBO-NCKL Semi-Flush Mts.-Bowl Style 670737

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9690-35-BMBO-NCKL Semi-Flush Mts.-Bowl Style - 670737 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9690-35-BMBO-NCKL Semi-Flush Mts.-Bowl Style
670737
PNA-9690-35-BMBO-NCKL Semi-Flush Mts.-Bowl Style 670737
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670737
Product Name PNA-9690-35-BMBO-NCKL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details