Capital Lighting, Inc. POR-8797-10-SAWT-MBLK Lamps-Table Lamps 670673

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
POR-8797-10-SAWT-MBLK Lamps-Table Lamps - 670673 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8797-10-SAWT-MBLK Lamps-Table Lamps
670673
POR-8797-10-SAWT-MBLK Lamps-Table Lamps 670673
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670673
Product Name POR-8797-10-SAWT-MBLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details