Capital Lighting, Inc. POR-8858-PLET Sconces-Pocket 670608

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
POR-8858-PLET Sconces-Pocket - 670608 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8858-PLET Sconces-Pocket
670608
POR-8858-PLET Sconces-Pocket 670608
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Translucent Porcelain
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670608
Product Name POR-8858-PLET Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details