Capital Lighting, Inc. POR-8829-60-LEAF-ABRS Mid. Chandeliers-Glass Up 670607

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8829-60-LEAF-ABRS Mid. Chandeliers-Glass Up - 670607 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8829-60-LEAF-ABRS Mid. Chandeliers-Glass Up
670607
POR-8829-60-LEAF-ABRS Mid. Chandeliers-Glass Up 670607
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brass
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670607
Product Name POR-8829-60-LEAF-ABRS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details