Capital Lighting, Inc. POR-8858-BMBO Sconces-Pocket 670605

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
POR-8858-BMBO Sconces-Pocket - 670605 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8858-BMBO Sconces-Pocket
670605
POR-8858-BMBO Sconces-Pocket 670605
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Translucent Porcelain
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670605
Product Name POR-8858-BMBO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details