Capital Lighting, Inc. PNA-9729-35-SAWT-DBRZ Pendants-Bowl Style 670446

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9729-35-SAWT-DBRZ Pendants-Bowl Style - 670446 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9729-35-SAWT-DBRZ Pendants-Bowl Style
670446
PNA-9729-35-SAWT-DBRZ Pendants-Bowl Style 670446
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 30.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Dark Bronze
Product Name: 12 Light Bowls
Category: Crossbar
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670446
Product Name PNA-9729-35-SAWT-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details