Capital Lighting, Inc. POR-8712-10-WAVE-MBLK Large Chandeliers-Glass Shade 670426

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Matte Black Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Matte Black Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8712-10-WAVE-MBLK Large Chandeliers-Glass Shade - 670426 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8712-10-WAVE-MBLK Large Chandeliers-Glass Shade
670426
POR-8712-10-WAVE-MBLK Large Chandeliers-Glass Shade 670426
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Matte Black Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 42.00
Bulb
Type: G16.5
Qty: 36
Wattage: 40
Finish: Matte Black
Product Name: ThreeSix Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670426
Product Name POR-8712-10-WAVE-MBLK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details