PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 8.00
Bulb
Finish: Snow White
Weight: 17
Product Name: Ceiling Fan
UPC: 743928623769
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172x12
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 13
Blade span: 52
Electricity Use: 85
Speeds: 3 Speeds, RPM: High - 157
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5100
Airflow Efficienty: 74.3
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670062 |
| Product Name | 82U11D Fans-Huggers |