Hunter Fan Company Captiva® - 52" 21318

Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Black Mahogany Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 CFM High: 5013 ENERGY STAR® Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications
Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Black Mahogany Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 CFM High: 5013 ENERGY STAR® Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications

Suppliers

Company
Product
Description
Supplier Links
Captiva® - 52" - 21318 - Hunter Fan Company
Memphis, TN, USA
Captiva® - 52"
21318
Captiva® - 52" 21318
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Black Mahogany Plastic Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 CFM High: 5013 ENERGY STAR® Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications

Casual

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Black Mahogany Plastic Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • CFM High: 5013
  • ENERGY STAR®
  • Limited Lifetime Warranty
  • Rust Free Warranty
  • Wet-rated for use in convered and uncovered applications
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21318
Product Name Captiva® - 52"
Unlock Full Specs
to access all available technical data

Similar Products