PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Snow White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670055 |
| Product Name | 3211Z-B32-11 Fans-Ceiling Fans |