combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!
White Finish
White / Bleached Oak Blades
Motor Type: WhisperWind® Motor
Number of Bulbs: 3 Candelabra bulb(s)
Bulbs Included
Number of Blades: 5
3 Speeds
Bulb Watts: 60W
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!
- White Finish
- White / Bleached Oak Blades
- Motor Type: WhisperWind® Motor
- Number of Bulbs: 3 Candelabra bulb(s)
- Bulbs Included
- Number of Blades: 5
- 3 Speeds
- Bulb Watts: 60W