Capital Lighting, Inc. 111316 Pendants-Drum Shade 669876

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111316 Pendants-Drum Shade - 669876 - Capital Lighting, Inc.
Columbus, OH, USA
111316 Pendants-Drum Shade
669876
111316 Pendants-Drum Shade 669876
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669876
Product Name 111316 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details