Capital Lighting, Inc. 111778 Large Chandeliers-Glass Shade 669872

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 75.00 Bulb Type: Medium Qty: 22 Wattage: 60 Finish: Black Product Name: 22 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 75.00 Bulb Type: Medium Qty: 22 Wattage: 60 Finish: Black Product Name: 22 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111778 Large Chandeliers-Glass Shade - 669872 - Capital Lighting, Inc.
Columbus, OH, USA
111778 Large Chandeliers-Glass Shade
669872
111778 Large Chandeliers-Glass Shade 669872
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 75.00 Bulb Type: Medium Qty: 22 Wattage: 60 Finish: Black Product Name: 22 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 75.00
Bulb
Type: Medium
Qty: 22
Wattage: 60
Finish: Black
Product Name: 22 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669872
Product Name 111778 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details