PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 669861 |
| Product Name | 112677 Island/Pool Table-2 Light Bar |
| Application | Residential |