Capital Lighting, Inc. 114383 Large Chandeliers-Glass Shade 669584

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 55.50 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 55.50 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114383 Large Chandeliers-Glass Shade - 669584 - Capital Lighting, Inc.
Columbus, OH, USA
114383 Large Chandeliers-Glass Shade
669584
114383 Large Chandeliers-Glass Shade 669584
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 55.50 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 55.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669584
Product Name 114383 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details