Capital Lighting, Inc. 109475 Pendants-Bowl Style 669582

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 49.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Custom Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 49.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Custom Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109475 Pendants-Bowl Style - 669582 - Capital Lighting, Inc.
Columbus, OH, USA
109475 Pendants-Bowl Style
669582
109475 Pendants-Bowl Style 669582
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 49.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Custom Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 49.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Custom
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669582
Product Name 109475 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details