Capital Lighting, Inc. P5211-077 Sconces-Single Glass 669326

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce In Chrome Finish Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce In Chrome Finish Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P5211-077 Sconces-Single Glass - 669326 - Capital Lighting, Inc.
Columbus, OH, USA
P5211-077 Sconces-Single Glass
669326
P5211-077 Sconces-Single Glass 669326
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce In Chrome Finish Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.50
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce In Chrome Finish
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669326
Product Name P5211-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details