Capital Lighting, Inc. P465-084 Sconces-Single Glass 669305

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce In Brushed Nickel Finish Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce In Brushed Nickel Finish Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P465-084 Sconces-Single Glass - 669305 - Capital Lighting, Inc.
Columbus, OH, USA
P465-084 Sconces-Single Glass
669305
P465-084 Sconces-Single Glass 669305
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce In Brushed Nickel Finish Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce In Brushed Nickel Finish
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669305
Product Name P465-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details