Capital Lighting, Inc. P1451-613 Mini Pendants-Cable 669300

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Pendant In Polished Nickel Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Pendant In Polished Nickel Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P1451-613 Mini Pendants-Cable - 669300 - Capital Lighting, Inc.
Columbus, OH, USA
P1451-613 Mini Pendants-Cable
669300
P1451-613 Mini Pendants-Cable 669300
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Pendant In Polished Nickel Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Nickel
Product Name: One Light Pendant In Polished Nickel Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669300
Product Name P1451-613 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details