Capital Lighting, Inc. N9017 Sconces-Double Glass 669143

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.75 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 19.8 Product Name: Two Light Wall Sconce UPC: 840254029569 Category: Sconce Glass: Murano Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.75 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 19.8 Product Name: Two Light Wall Sconce UPC: 840254029569 Category: Sconce Glass: Murano Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9017 Sconces-Double Glass - 669143 - Capital Lighting, Inc.
Columbus, OH, USA
N9017 Sconces-Double Glass
669143
N9017 Sconces-Double Glass 669143
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.75 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 19.8 Product Name: Two Light Wall Sconce UPC: 840254029569 Category: Sconce Glass: Murano Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.75
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 19.8
Product Name: Two Light Wall Sconce
UPC: 840254029569
Category: Sconce
Glass: Murano Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669143
Product Name N9017 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details