Capital Lighting, Inc. N950435 Mid. Chandeliers-Candle 669138

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Plated Weight: 70.4 Product Name: Six Light Chandelier UPC: 840254028913 Category: Chandelier Glass: Fabric Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Plated Weight: 70.4 Product Name: Six Light Chandelier UPC: 840254028913 Category: Chandelier Glass: Fabric Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950435 Mid. Chandeliers-Candle - 669138 - Capital Lighting, Inc.
Columbus, OH, USA
N950435 Mid. Chandeliers-Candle
669138
N950435 Mid. Chandeliers-Candle 669138
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Gold Plated Weight: 70.4 Product Name: Six Light Chandelier UPC: 840254028913 Category: Chandelier Glass: Fabric Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 32.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Gold Plated
Weight: 70.4
Product Name: Six Light Chandelier
UPC: 840254028913
Category: Chandelier
Glass: Fabric Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669138
Product Name N950435 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details