Capital Lighting, Inc. N6024-187 Pendants-Bowl Style 669120

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 37.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 56.1 Product Name: Three Light Pendant UPC: 840254030923 Category: Pendant Glass: Salon Scavo Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 37.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 56.1 Product Name: Three Light Pendant UPC: 840254030923 Category: Pendant Glass: Salon Scavo Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6024-187 Pendants-Bowl Style - 669120 - Capital Lighting, Inc.
Columbus, OH, USA
N6024-187 Pendants-Bowl Style
669120
N6024-187 Pendants-Bowl Style 669120
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 37.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 56.1 Product Name: Three Light Pendant UPC: 840254030923 Category: Pendant Glass: Salon Scavo Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 37.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 56.1
Product Name: Three Light Pendant
UPC: 840254030923
Category: Pendant
Glass: Salon Scavo
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669120
Product Name N6024-187 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details