Capital Lighting, Inc. LSM-180PS Lamps-Desk/Piano Lamps 668913

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Polished Steel Product Name: One Light Magnifying Lamp UPC: 088675180258
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Polished Steel Product Name: One Light Magnifying Lamp UPC: 088675180258

Suppliers

Company
Product
Description
Supplier Links
LSM-180PS Lamps-Desk/Piano Lamps - 668913 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-180PS Lamps-Desk/Piano Lamps
668913
LSM-180PS Lamps-Desk/Piano Lamps 668913
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Polished Steel Product Name: One Light Magnifying Lamp UPC: 088675180258

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 41.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Polished Steel
Product Name: One Light Magnifying Lamp
UPC: 088675180258

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668913
Product Name LSM-180PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details