Capital Lighting, Inc. Z2174 Lamps-Accent Lamps 668877

Description
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521746 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521746 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2174 Lamps-Accent Lamps - 668877 - Capital Lighting, Inc.
Columbus, OH, USA
Z2174 Lamps-Accent Lamps
668877
Z2174 Lamps-Accent Lamps 668877
PRODUCT DETAILS / SPECS Height: 22.75 Length 22.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Deep Patina Bronze Product Name: One Light Table Lamp UPC: 8322521746 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 22.75
Length 22.75
Bulb
Type: G16-1/2
Qty: 1
Wattage: 1
Finish: Deep Patina Bronze
Product Name: One Light Table Lamp
UPC: 8322521746
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668877
Product Name Z2174 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details