Capital Lighting, Inc. 8014MRPB Bathroom Fixtures-Four Lights 668845

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 7.5 Product Name: Four Light Bath Vanity UPC: 783209801417 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 7.5 Product Name: Four Light Bath Vanity UPC: 783209801417 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8014MRPB Bathroom Fixtures-Four Lights - 668845 - Capital Lighting, Inc.
Columbus, OH, USA
8014MRPB Bathroom Fixtures-Four Lights
668845
8014MRPB Bathroom Fixtures-Four Lights 668845
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 7.5 Product Name: Four Light Bath Vanity UPC: 783209801417 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8
Bulb
Qty: 4
Wattage: 100
Finish: Polished Brass
Weight: 7.5
Product Name: Four Light Bath Vanity
UPC: 783209801417
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668845
Product Name 8014MRPB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details