Capital Lighting, Inc. 85322FSCF Exterior -Wall Mount 668819

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 3.35 Product Name: One Light Outdoor Wall Lantern UPC: 783209057975 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 3.35 Product Name: One Light Outdoor Wall Lantern UPC: 783209057975 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85322FSCF Exterior -Wall Mount - 668819 - Capital Lighting, Inc.
Columbus, OH, USA
85322FSCF Exterior -Wall Mount
668819
85322FSCF Exterior -Wall Mount 668819
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Country Forge Weight: 3.35 Product Name: One Light Outdoor Wall Lantern UPC: 783209057975 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Country Forge
Weight: 3.35
Product Name: One Light Outdoor Wall Lantern
UPC: 783209057975
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668819
Product Name 85322FSCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details