Capital Lighting, Inc. C6874 Lamps-Floor Lamps 668748

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: G Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675492931 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: G Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675492931 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6874 Lamps-Floor Lamps - 668748 - Capital Lighting, Inc.
Columbus, OH, USA
C6874 Lamps-Floor Lamps
668748
C6874 Lamps-Floor Lamps 668748
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: G Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675492931 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.00
Bulb
Type: G
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Floor Lamp
UPC: 088675492931
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668748
Product Name C6874 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details