Capital Lighting, Inc. LS-19101 Pendants-Glass Down 668667

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Bulb Type: LED Qty: 9 Wattage: 1 Product Name: Nine Light Remote Controlled LED Ceiling Lamp UPC: 088675441885
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Bulb Type: LED Qty: 9 Wattage: 1 Product Name: Nine Light Remote Controlled LED Ceiling Lamp UPC: 088675441885

Suppliers

Company
Product
Description
Supplier Links
LS-19101 Pendants-Glass Down - 668667 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19101 Pendants-Glass Down
668667
LS-19101 Pendants-Glass Down 668667
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Bulb Type: LED Qty: 9 Wattage: 1 Product Name: Nine Light Remote Controlled LED Ceiling Lamp UPC: 088675441885

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Bulb
Type: LED
Qty: 9
Wattage: 1
Product Name: Nine Light Remote Controlled LED Ceiling Lamp
UPC: 088675441885

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668667
Product Name LS-19101 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details