Capital Lighting, Inc. B1325 Sconces-Double Glass 668529

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.00 Extension: 4.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Product Name: Two Light Wall Sconce UPC: 8322707102 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.00 Extension: 4.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Product Name: Two Light Wall Sconce UPC: 8322707102 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
B1325 Sconces-Double Glass - 668529 - Capital Lighting, Inc.
Columbus, OH, USA
B1325 Sconces-Double Glass
668529
B1325 Sconces-Double Glass 668529
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.00 Extension: 4.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Product Name: Two Light Wall Sconce UPC: 8322707102 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 13.00
Extension: 4.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed
Product Name: Two Light Wall Sconce
UPC: 8322707102
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668529
Product Name B1325 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details