Capital Lighting, Inc. LS-1055PBS/CLD Pendants-Bowl Style 668475

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Bowl Pendant UPC: 088675410485 Glass: Cloud Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Bowl Pendant UPC: 088675410485 Glass: Cloud Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1055PBS/CLD Pendants-Bowl Style - 668475 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1055PBS/CLD Pendants-Bowl Style
668475
LS-1055PBS/CLD Pendants-Bowl Style 668475
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Bowl Pendant UPC: 088675410485 Glass: Cloud Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Bowl Pendant
UPC: 088675410485
Glass: Cloud
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668475
Product Name LS-1055PBS/CLD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details