Capital Lighting, Inc. LS-16102 Sconces-Other 668415

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Silver Product Name: Six Light Wall Lamp UPC: 088675441861 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Silver Product Name: Six Light Wall Lamp UPC: 088675441861 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16102 Sconces-Other - 668415 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16102 Sconces-Other
668415
LS-16102 Sconces-Other 668415
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Silver Product Name: Six Light Wall Lamp UPC: 088675441861 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.25
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Silver
Product Name: Six Light Wall Lamp
UPC: 088675441861
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668415
Product Name LS-16102 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details