Capital Lighting, Inc. LS-2270AB Lamps-Desk/Piano Lamps 668380

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: AB Product Name: Three Light Table Lamp UPC: 088675422853
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: AB Product Name: Three Light Table Lamp UPC: 088675422853

Suppliers

Company
Product
Description
Supplier Links
LS-2270AB Lamps-Desk/Piano Lamps - 668380 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2270AB Lamps-Desk/Piano Lamps
668380
LS-2270AB Lamps-Desk/Piano Lamps 668380
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: AB Product Name: Three Light Table Lamp UPC: 088675422853

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: Halogen
Qty: 3
Wattage: 20
Finish: AB
Product Name: Three Light Table Lamp
UPC: 088675422853

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668380
Product Name LS-2270AB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details