Capital Lighting, Inc. LS-21659 Lamps-Table Lamps 668351

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze and Clear Glass Product Name: One Light Table Lamp UPC: 088675447214
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze and Clear Glass Product Name: One Light Table Lamp UPC: 088675447214

Suppliers

Company
Product
Description
Supplier Links
LS-21659 Lamps-Table Lamps - 668351 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21659 Lamps-Table Lamps
668351
LS-21659 Lamps-Table Lamps 668351
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze and Clear Glass Product Name: One Light Table Lamp UPC: 088675447214

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.75
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze and Clear Glass
Product Name: One Light Table Lamp
UPC: 088675447214

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668351
Product Name LS-21659 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details