Capital Lighting, Inc. LS-9837 Lamps-Floor Lamps 668259

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Steel / Faux Marble Product Name: One Light Floor Lamp UPC: 088675414902
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Steel / Faux Marble Product Name: One Light Floor Lamp UPC: 088675414902

Suppliers

Company
Product
Description
Supplier Links
LS-9837 Lamps-Floor Lamps - 668259 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9837 Lamps-Floor Lamps
668259
LS-9837 Lamps-Floor Lamps 668259
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Steel / Faux Marble Product Name: One Light Floor Lamp UPC: 088675414902

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Steel / Faux Marble
Product Name: One Light Floor Lamp
UPC: 088675414902

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668259
Product Name LS-9837 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details