Capital Lighting, Inc. LS-9977MULTI Lamps-Floor Lamps 668255

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 68.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Floor Lamp UPC: 088675417408
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 68.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Floor Lamp UPC: 088675417408

Suppliers

Company
Product
Description
Supplier Links
LS-9977MULTI Lamps-Floor Lamps - 668255 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9977MULTI Lamps-Floor Lamps
668255
LS-9977MULTI Lamps-Floor Lamps 668255
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 68.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Floor Lamp UPC: 088675417408

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 68.50
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Floor Lamp
UPC: 088675417408

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668255
Product Name LS-9977MULTI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details