Capital Lighting, Inc. LS-2450 Lamps-Table Lamps 668191

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Brown Product Name: One Light Table Lamp UPC: 088675421443
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Brown Product Name: One Light Table Lamp UPC: 088675421443

Suppliers

Company
Product
Description
Supplier Links
LS-2450 Lamps-Table Lamps - 668191 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2450 Lamps-Table Lamps
668191
LS-2450 Lamps-Table Lamps 668191
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Brown Product Name: One Light Table Lamp UPC: 088675421443

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Brown
Product Name: One Light Table Lamp
UPC: 088675421443

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668191
Product Name LS-2450 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details