Capital Lighting, Inc. LS-3301PS/SILV Lamps-Table Lamps 668127

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Silver Product Name: One Light Table Lamp UPC: 088675406853
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Silver Product Name: One Light Table Lamp UPC: 088675406853

Suppliers

Company
Product
Description
Supplier Links
LS-3301PS/SILV Lamps-Table Lamps - 668127 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3301PS/SILV Lamps-Table Lamps
668127
LS-3301PS/SILV Lamps-Table Lamps 668127
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Silver Product Name: One Light Table Lamp UPC: 088675406853

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and Silver
Product Name: One Light Table Lamp
UPC: 088675406853

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668127
Product Name LS-3301PS/SILV Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details