Capital Lighting, Inc. LS-3800PS Lamps-Table Lamps 668060

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675414353
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675414353

Suppliers

Company
Product
Description
Supplier Links
LS-3800PS Lamps-Table Lamps - 668060 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3800PS Lamps-Table Lamps
668060
LS-3800PS Lamps-Table Lamps 668060
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675414353

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.00
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Table Lamp
UPC: 088675414353

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668060
Product Name LS-3800PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details