Capital Lighting, Inc. 111477 Lamps-Accent Lamps 667940

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 10 Finish: Rust Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 10 Finish: Rust Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
111477 Lamps-Accent Lamps - 667940 - Capital Lighting, Inc.
Columbus, OH, USA
111477 Lamps-Accent Lamps
667940
111477 Lamps-Accent Lamps 667940
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 10 Finish: Rust Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 4
Bulb
Qty: 1
Wattage: 10
Finish: Rust
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667940
Product Name 111477 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details