Capital Lighting, Inc. 113191 Mid. Chandeliers-Candle 667924

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Natural Antler Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Natural Antler Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113191 Mid. Chandeliers-Candle - 667924 - Capital Lighting, Inc.
Columbus, OH, USA
113191 Mid. Chandeliers-Candle
667924
113191 Mid. Chandeliers-Candle 667924
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Natural Antler Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Natural Antler
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667924
Product Name 113191 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details