PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 119.00
Bulb
Type: TBD
Qty: 18
Wattage: 60
Finish: Black
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 667915 |
| Product Name | 112829 Large Chandeliers-Candle |
| Application | Residential |