Capital Lighting, Inc. 114029 Island/Pool Table-Pillar Candle 667774

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Length 13.00 Bulb Type: Ca10 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Length 13.00 Bulb Type: Ca10 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114029 Island/Pool Table-Pillar Candle - 667774 - Capital Lighting, Inc.
Columbus, OH, USA
114029 Island/Pool Table-Pillar Candle
667774
114029 Island/Pool Table-Pillar Candle 667774
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.00 Length 13.00 Bulb Type: Ca10 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.00
Length 13.00
Bulb
Type: Ca10
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667774
Product Name 114029 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details