Capital Lighting, Inc. 114363 Pendants-Glass Down 667766

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114363 Pendants-Glass Down - 667766 - Capital Lighting, Inc.
Columbus, OH, USA
114363 Pendants-Glass Down
667766
114363 Pendants-Glass Down 667766
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667766
Product Name 114363 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details